The IXYN180N65A5 is a 650 V, 180 A Gen5 XPT™ IGBT in a SOT-227B package, designed for switching applications up to 5 kHz. It features a collector-emitter saturation voltage of 1.35 V at 100 A and 15 V gate drive, a total gate charge of 654 nC, and a switching time of 225 ns typical. The device supports a continuous collector current of 180 A at 110°C and a peak pulsed current of 1100 A. Thermal resistance is 0.16 °C/W junction-to-case and 0.05 °C/W case-to-heat sink. It is rated for a maximum junction temperature of 175 °C and offers a reverse-biased safe operating area up to 360 A. The package housing is isolated and weighs 30 g.
IGBT MOD 650V 340A 940W SOT-227B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXYN180N65A5-ND |
| Product Name | IGBT Modules |
| Package Type | SOT-227-4, miniBLOC |