IGBT Module PT Single 1200V 380A 1070W Chassis Mount SOT-227B
Manufacturer: IXYS
Category: Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules
Series: XPT™, GenX4™
Package: Tube
Product Status: Active
IGBT Type: PT
Configuration: Single
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
IGBT 140A 1200V SOT227B MINIBLOC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYN140N120A4-ND | IXYN140N120A4 | |
| Product Name | IGBT Modules | Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC | SOT3 |