IGBT Module Single 1200V 240A 1200W Surface Mount SOT-227B
Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Series: XPT™, GenX3™
Package: Tube
Product Status: Active
Configuration: Single
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 240 A
Power - Max: 1200 W
IGBT Transistors DISC IGBT XPT-GENX3 (MINI
IGBT MOD 1200V 240A SOT227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN120N120C3-ND | IXYN120N120C3 | IXYN120N120C3 | |
| Product Name | IGBT Modules | Discrete Semiconductor Products Transistors IGBTs IGBT Modules | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC | SOT3 |