The IXYN110N120C4H1 is a 1200 V, 110 A XPT Gen4 IGBT in a miniBLOC (SOT-227B) package, designed for 20-50 kHz switching applications such as power inverters, PFC circuits, and motor drives. It features an anti-parallel sonic diode, a thermal resistance junction-to-case of 0.18 °C/W, and an isolation voltage of 2500 V~. The device has a collector-emitter saturation voltage of 2.40 V at 110 A and 25 °C, a total gate charge of 330 nC, and a maximum junction temperature of 175 °C. It meets the AEC-Q200 and UL 94 V-0 standards. The package dimensions are 31.88 mm × 38.23 mm, with a weight of 30 g.
IGBT MODULE 1200V 210A SOT-227B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXYN110N120C4H1-ND |
| Product Name | IGBT Modules |
| Package Type | SOT-227-4, miniBLOC |