The IXYN110N120B4H1 is a 1200 V, 110 A XPT™ Gen4 IGBT with an integrated anti-parallel sonic diode, designed for switching applications between 5-30 kHz. It is packaged in a miniBLOC (SOT-227B) case with an isolated baseplate, measuring 37.80-38.23 mm in height and 31.50-31.88 mm in width. The device has a continuous collector current rating of 110 A at 110 °C, a collector-emitter saturation voltage of 2.10 V at 110 A, and a switching turn-off fall time of 130 ns. It supports a maximum isolation voltage of 2500 V~ and has a thermal resistance from junction to case of 0.18 K/W for the IGBT and 0.41 K/W for the diode. The part is rated for a virtual junction temperature range of -55 to 175 °C and a storage temperature range of -55 to 175 °C.
IGBT MODULE 1200V 218A SOT-227B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXYN110N120B4H1-ND |
| Product Name | IGBT Modules |
| Package Type | SOT-227-4, miniBLOC |