Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Series: XPT™, GenX4™
Package: Tube
Product Status: Active
IGBT Type: PT
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 110A
Switching Energy: 2.5mJ (on), 8.4mJ (off)
Input Type: Standard
IGBT PT 1200V 275A 830W Chassis Mount SOT-227B
IGBT 1200V 110A GNX4 XPT SOT227B
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYN110N120A4-ND | IXYN110N120A4 | |
| Product Name | Discrete Semiconductor Products Transistors IGBTs Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | SOT-227-4, miniBLOC |