IGBT Module PT Single 650V 170A 600W Chassis Mount SOT-227B
IGBT MOD 650V 170A 600W SOT227B
IGBT Transistors DISC IGBT XPT-GENX3 (MINI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN100N65A3-ND | IXYN100N65A3 | IXYN100N65A3 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Package Type | SOT-227-4, miniBLOC |