IGBT 2500V 70A 577W Through Hole ISOPLUSi5-Pak™
IGBT Transistors DISC IGBT XPT-HI VOLTAGE
IGBT 2.5KV 70A ISOPLUSI5-PAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYL40N250CV1-ND | IXYL40N250CV1 | IXYL40N250CV1 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |