The IXYK300N65A3 is a 650 V, 300 A IGBT in a TO-264 package, designed for high-power applications such as inverters, motor drives, and UPS systems. It features a maximum collector-emitter saturation voltage of 1.60 V at 100 A and 15 V gate-emitter voltage, with a rated junction temperature range of -55 °C to 175 °C. The device supports a clamped inductive switching energy of up to 2 J and has a rated short-circuit withstand time of 8 μs at 150 °C junction temperature. Thermal resistance from junction to case is 0.065 °C/W, and mounting torque is specified at 1.13 Nm. It is avalanche-rated, meets RoHS standards, and has a square safe operating area for reverse bias conditions.
IGBT PT 650V 600A 2300W Through Hole PLUS264™
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYK300N65A3-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |