The IXYK220N65A5 is a 650 V, 220 A Gen5 XPT™ IGBT designed for switching applications up to 5 kHz, featuring low conduction losses and reduced thermal resistance. It is packaged in a TO-264 case with dimensions of 25.58-26.59 mm in length, 19.30-20.29 mm in width, and 5.31 mm maximum height. The device has a collector-emitter saturation voltage of 1.35 V at 100 A and 15 V gate-emitter voltage, a total gate charge of 750 nC, and turn-off fall time of 225 ns. It supports a maximum junction temperature of 175 °C and a thermal resistance junction-to-case of 0.093 °C/W. The IGBT meets international standard package requirements and is suited for power inverters, UPS, PFC circuits, and welding machines.
IGBT TRENCH FS 650V 510A TO-264
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYK220N65A5-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |