The IXYK180N65A5 is a 650 V, 180 A continuous collector current Gen5 XPT™ IGBT in a TO-264 package, designed for switching applications up to 5 kHz. It features a collector-emitter saturation voltage of 1.35 V at 100 A and 15 V gate-emitter voltage, a junction-to-case thermal resistance of 0.13 °C/W, and a maximum junction temperature of 175 °C. The device supports a peak collector current of 1030 A for 1 ms and has a square reverse biased safe operating area (RBSOA) of 360 A. The package dimensions are 25.91-26.16 mm by 19.81-19.96 mm. The part meets RoHS compliance and is rated for operation from -55 °C to 175 °C junction temperature.
IGBT TRENCH FS 650V 400A TO-264
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYK180N65A5-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |