Zilog Single IGBTs IXYK120N120C3

Description
IGBT 1200V 240A 1500W Through Hole TO-264 (IXYK)
Request a Quote Datasheet
Description
IGBT 1200V 240A 1500W Through Hole TO-264 (IXYK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXYK120N120C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXYK120N120C3-ND
Single IGBTs IXYK120N120C3-ND
IGBT 1200V 240A 1500W Through Hole TO-264 (IXYK)

IGBT 1200V 240A 1500W Through Hole TO-264 (IXYK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1028161-IXYK120N120C3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1028161-IXYK120N120C3
Discrete Semiconductor Products - Transistors - IGBTs - Single 1028161-IXYK120N120C3
Win Source Part Number: 1028161-IXYK120N120C 3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: GenX3™, XPT™ Package: Tube Standard Package: 25 Power - Max: 1500 W Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 240 A Current - Collector Pulsed (Icm): 700 A Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 120A Switching Energy: 6.75mJ (on), 5.1mJ (off) Input Type: Standard Gate Charge: 412 nC Td (on/off) @ 25°C: 35ns/176ns Test Condition: 600V, 100A, 1Ohm, 15V Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXYK) Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IXYK100N120C3; IXGK120N120A3; IXYB82N120C3H1; APT75GN120LG; APT35GN120L2DQ2G; APT50GR120L; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXYK120

Win Source Part Number: 1028161-IXYK120N120C3
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: GenX3™, XPT™
Package: Tube
Standard Package: 25
Power - Max: 1500 W
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 240 A
Current - Collector Pulsed (Icm): 700 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 120A
Switching Energy: 6.75mJ (on), 5.1mJ (off)
Input Type: Standard
Gate Charge: 412 nC
Td (on/off) @ 25°C: 35ns/176ns
Test Condition: 600V, 100A, 1Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXYK)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IXYK100N120C3; IXGK120N120A3; IXYB82N120C3H1; APT75GN120LG; APT35GN120L2DQ2G; APT50GR120L;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXYK120

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXYK120N120C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXYK120N120C3
Discrete Semiconductor Products - Transistors - IGBTs IXYK120N120C3
IGBT 1200V 240A 1500W TO264

IGBT 1200V 240A 1500W TO264

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXYK120N120C3
IGBT Transistors IXYK120N120C3
IGBT Transistors 1200V 220A XPT IGBT

IGBT Transistors 1200V 220A XPT IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYK120N120C3-ND 1028161-IXYK120N120C3 IXYK120N120C3 IXYK120N120C3
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 444028 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - AUIRGP66524D0 - 862677-AUIRGP66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details