The IXYK110N120C4 is a 1200V XPT Gen 4 IGBT designed for high-speed switching applications up to 50 kHz in power inverters, UPS, motor drives, and PFC circuits. It is packaged in a TO-264 case, weighing 10 g, with a maximum junction temperature of 175 °C and a maximum lead temperature for soldering of 300 °C. The device has a continuous collector current rating of 110 A at 110 °C and a pulsed collector current capability of 740 A. Its collector-emitter saturation voltage ranges from 1.90 V to 2.40 V at 110 A and 25 °C. Thermal resistance from junction to case is 0.11 °C/W, and from case to heatsink is 0.15 °C/W. The IGBT features a positive thermal coefficient of Vce(sat), low gate drive requirements, and is qualified to international standard package dimensions.
IGBT 1200V 310A 1360W Through Hole PLUS264™
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYK110N120C4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |