The IXYK110N120B4 is a 1200V XPT Gen 4 IGBT designed for 5-30 kHz switching applications such as power inverters, UPS, motor drives, and PFC circuits. It is packaged in a TO-264 case with a weight of 10 g and supports a continuous collector current of 110 A at 110°C and a peak pulsed current of 800 A. The collector-emitter saturation voltage is 2.10 V maximum at 110 A and 25°C, with a positive temperature coefficient. Thermal resistance from junction to case is 0.11 °C/W, and the device supports a maximum junction temperature of 175°C. It meets RoHS standards and is rated for a mounting torque of 1.13 Nm. Switching times are 130 ns typical for turn-off, with a clamped inductive safe operating area up to 220 A at 150°C and a gate-emitter voltage range of ±20 V continuous.
IGBT 1200V 340A 1360W Through Hole TO-264 (IXYK)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYK110N120B4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |