The IXYK110N120A4 is a 1200V XPT TM IGBT designed for switching applications up to 5kHz, featuring low conduction losses and a positive thermal coefficient of Vce(sat). It is housed in a TO-264 package, weighs 10g, and has a maximum junction temperature of 175°C. The device has a continuous collector current rating of 110A at 110°C and a pulsed collector current capability of 900A for 1ms. Its collector-emitter saturation voltage is 1.80V maximum at 110A and Vge=15V, with a thermal resistance from junction to case of 0.11°C/W. It meets RoHS standards and is qualified for industrial use in power inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, welding machines, and lamp ballasts.
IGBT PT 1200V 375A 1360W Through Hole TO-264 (IXYK)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYK110N120A4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |