IGBT PT 650V 220A 650W Through Hole TO-247 (IXTH)
IGBT 650V 90A X5 XPT TO-247
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH90N65A5-ND | IXYH90N65A5 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |