IGBT PT 1200V 300A 1150W Through Hole TO-247 (IXTH)
IGBT GENX4 1200V 85A TO247
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH85N120A4-ND | IXYH85N120A4 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |