IGBT PT 650V 170A 750W Through Hole TO-247 (IXTH)
IGBT 650V 170A 750W TO247
IGBT Transistors 650V/170A XPT C3-Class TO-247
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH75N65C3-ND | IXYH75N65C3 | IXYH75N65C3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |