IGBT 900V 140A 750W Through Hole TO-247 (IXTH)
IGBT 900V 140A 750W C3 TO-247
IGBT Transistors 900V 60A 2.7V XPT IGBT GenX3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH60N90C3-ND | IXYH60N90C3 | IXYH60N90C3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |