The IXYH60N65A5 is a 650 V, 60 A Gen5 XPT™ IGBT in a TO-247 package, designed for switching applications up to 5 kHz. It features a collector-emitter saturation voltage of 1.35 V at 36 A and 15 V gate-emitter voltage, a total gate charge of 128 nC, and a junction-to-case thermal resistance of 0.38 K/W. The device supports a maximum junction temperature of 175 °C and meets AEC-Q200 and RoHS standards. It has a square RBSOA and low gate drive requirements, suitable for inverters, welding machines, UPS, and PFC circuits.
IGBT TRENCH FS 650V 134A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH60N65A5-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |