IGBT PT 650V 130A 600W Through Hole TO-247 (IXTH)
IGBT 650V 130A 600W TO247
IGBT Transistors 650V/130A XPTI C3-Class TO-247
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH50N65C3H1-ND | IXYH50N65C3H1 | IXYH50N65C3H1 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |