IGBT 900V 90A 500W Through Hole TO-247 (IXTH)
IGBT 900V 90A 500W TO247
IGBT Transistors XPT 900V IGBT GenX3 XPT IGBT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH40N90C3D1-ND | IXYH40N90C3D1 | IXYH40N90C3D1 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) |