The IXYH40N120C4H1 is a 1200 V, 40 A trench IGBT with an integrated anti-parallel sonic diode, designed for high-frequency switching in the 20-50 kHz range. It is packaged in a TO-247-3L case with a weight of 6 g and dimensions of 20.79-21.45 mm in length and 15.48-16.24 mm in height. The device has a collector-emitter saturation voltage of 2.50 V at 32 A and 15 V gate-emitter voltage, a turn-on delay time of up to 190 ns, and a turn-off energy of 2.65 mJ at 150°C. Thermal resistance from junction to case is 0.22 °C/W. It operates with a junction temperature range of -55 to 175 °C and meets the international standard package specification.
IGBT TRENCH 1200V 110A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH40N120C4H1-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |