The IXYH40N120B4H1 is a 1200 V, 40 A XPT™ Gen4 IGBT with an integrated anti-parallel sonic diode, designed for switching applications in the 5-30 kHz range. It is packaged in a TO-247-3L case with a weight of 6 g. The device has a collector-emitter saturation voltage of 2.10 V at 32 A and 15 V gate-emitter voltage, a junction-to-case thermal resistance of 0.25 °C/W, and a maximum junction temperature of 175 °C. It meets RoHS standards and is optimized for power inverters, PFC circuits, UPS, battery chargers, motor drives, welding machines, and SMPS.
IGBT TRENCH 1200V 112A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH40N120B4H1-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |