The IXYH40N120B4 is a 1200V XPTTM IGBT in a TO-247 package, designed for switching applications from 5 to 30 kHz. It has a continuous collector current rating of 40 A at 110°C and a maximum collector-emitter voltage of 1200 V. The device exhibits a collector-emitter saturation voltage of 1.8 V to 2.1 V at 32 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 0.22 °C/W. It features a positive thermal coefficient of Vce(sat), low gate drive requirements, and complies with international standard packaging. Maximum junction and storage temperatures are 175°C. Mounting torque is specified at 1.13 Nm (10 lb.in).
IGBT PT 1200V 136A 680W Through Hole TO-247 (IXTH)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH40N120B4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |