IGBT 1200V 86A 480W Through Hole TO-247 (IXYH)
Manufacturer: IXYS
Win Source Part Number: 1191309-IXYH40N120B3
Series: GenX3, XPT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 480W
Reverse Recovery Time (trr): 100ns
Current - Collector Pulsed (Icm): 180A
Switching Energy: 2.7mJ (on), 1.6mJ (off)
Input Type: Standard
Gate Charge: 87nC
Td (on/off) @ 25°C: 22ns/177ns
Test Condition: 600V, 40A, 10 Ohm, 15V
Family Name: IXYH40N120B3D1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247 (IXYH)
Current - Collector (Ic) (Maximum): 86A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 40A
Alternative Parts (Cross-Reference): IKW40T120XK; IKW40T120 E8161; APT25GP120B;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IGBT 1200V 86A 480W TO247
IGBT 1200V 86A 480W TO247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH40N120B3D1-ND | 1191309-IXYH40N120B3D1 | IXYH40N120B3D1 | IXYH40N120B3D1 |
| Product Name | Single IGBTs | IGBTs - Single - IXYH40N120B3D1 | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |