The IXYH40N120A4 is a 1200V XPTTM IGBT designed for switching applications up to 5kHz, such as power inverters, UPS, motor drives, and PFC circuits. It is packaged in a TO-247 case with a weight of 6 g and a maximum lead temperature for soldering of 300 °C. The device has a continuous collector current rating of 40 A at 110 °C and a peak collector current of 275 A for 1 ms. The collector-emitter saturation voltage is specified at 1.80 V maximum at 32 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 0.25 °C/W. It operates with a junction temperature range of -55 °C to 175 °C and features a positive thermal coefficient of Vce(sat).
IGBT PT 1200V 140A 600W Through Hole TO-247 (IXYH)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH40N120A4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |