IGBT 1700V 40A 310W Through Hole TO-247 (IXYH)
IGBT Transistors DISC IGBT XPT-HI VOLTAGE
IGBT 1.7KV 40A TO247
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH16N170C-ND | IXYH16N170C | IXYH16N170C |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |