The IXYH120N65A5 is a 650V IGBT in a TO-247 package designed for high-current switching up to 10kHz. It has a continuous collector current rating of 120A at 110°C and a peak pulse current of 790A. The device features a clamped inductive switching capability with a square RBSOA, a collector-emitter saturation voltage of 1.35V at 75A and 15V gate drive, and a thermal resistance junction-to-case of 0.18°C/W. It operates from -55°C to 175°C junction temperature and meets RoHS standards. Mounting torque is 1.13 Nm. The package is compliant with international standard dimensions and includes an isolated tab connected to the collector.
IGBT PT 650V 290A 830W Through Hole TO-247 (IXTH)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH120N65A5-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |