The IXYH100N65C5 is a 650 V, 100 A Gen5 XPT IGBT designed for switching applications between 20 and 60 kHz, featuring low thermal resistance and fast switching performance. It is packaged in a TO-247-3L case with dimensions of 20.79 to 21.45 mm in diameter and 19.80 to 20.30 mm in length, and weighs 6 g. The device has a collector-emitter saturation voltage of 1.68 V at 75 A and 15 V gate-emitter bias, with a maximum junction temperature of 175 °C. Thermal resistance from junction to case is 0.18 °C/W, and case-to-heat sink is 0.21 °C/W. It meets RoHS standards and features a square RBSOA for safe operation under clamped inductive loads.
IGBT TRENCH FS 650V 230A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYH100N65C5-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |