IGBT 4500V 23A 230W Through Hole ISOPLUS i4-PAC™
IGBT Transistors DISC IGBT XPT-HI VOLTAGE
IGBT 4500V 23A 230W ISOPLUS
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYF30N450-ND | IXYF30N450 | IXYF30N450 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |