The IXYA48N65A5 is a 650 V, 48 A Gen5 XPT IGBT in a TO-263-2L package, designed for switching applications up to 5 kHz. It features a collector-emitter saturation voltage of 1.40 V at 30 A and 15 V gate-emitter voltage, a thermal resistance junction-to-case of 0.46 °C/W, and a maximum junction temperature of 175 °C. The device complies with international standard packaging and is qualified for automotive and industrial use. Its reverse biased safe operating area supports 80 A under clamped inductive load conditions at 150 °C.
IGBT TRENCH FS 650V 130A TO-263
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYA48N65A5-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |