IGBT PT 1200V 68A 375W Surface Mount TO-263HV
IGBT 1200V 20A X4 HSPEED TO263D2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYA20N120C4HV-ND | IXYA20N120C4HV |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |