IGBT PT 600V 510A 2300W Through Hole PLUS247™-3
IGBT 600V 510A 2300W TO247
IGBT Transistors XPT 600V IGBT 300A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXX300N60C3-ND | IXXX300N60C3 | IXXX300N60C3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |