Zilog Single IGBTs IXXX300N60B3

Description
IGBT PT 600V 550A 2300W Through Hole PLUS247™-3
Request a Quote Datasheet
Description
IGBT PT 600V 550A 2300W Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXXX300N60B3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXXX300N60B3-ND
Single IGBTs IXXX300N60B3-ND
IGBT PT 600V 550A 2300W Through Hole PLUS247™-3

IGBT PT 600V 550A 2300W Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1352334-IXXX300N60B3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1352334-IXXX300N60B3
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1352334-IXXX300N60B3
Win Source Part Number: 1352334-IXXX300N60B3 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Series: GenX3™, XPT™ Package: Tube Standard Package: 30 Power - Max: 2300 W IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector Pulsed (Icm): 1140 A Switching Energy: 3.45mJ (on) , 2.86mJ (off) Input Type: Standard Gate Charge: 460 nC Test Condition: 400V, 100A, 1Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXXX300 California Prop 65: Warning Information Current - Collector (Ic) (Max): 550 A Vce(on) (Max) @ Vge, Ic: 1.6V @ 15V, 100A Td (on/off) @ 25°C: 50ns/190ns

Win Source Part Number: 1352334-IXXX300N60B3
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: GenX3™, XPT™
Package: Tube
Standard Package: 30
Power - Max: 2300 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Pulsed (Icm): 1140 A
Switching Energy: 3.45mJ (on) , 2.86mJ (off)
Input Type: Standard
Gate Charge: 460 nC
Test Condition: 400V, 100A, 1Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXXX300
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 550 A
Vce(on) (Max) @ Vge, Ic: 1.6V @ 15V, 100A
Td (on/off) @ 25°C: 50ns/190ns

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXXX300N60B3
IGBT Transistors IXXX300N60B3
IGBT Transistors XPT 600V IGBT 300A

IGBT Transistors XPT 600V IGBT 300A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXXX300N60B3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXXX300N60B3
Discrete Semiconductor Products - Transistors - IGBTs IXXX300N60B3
IGBT 600V 550A 2300W TO247

IGBT 600V 550A 2300W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXX300N60B3-ND 1352334-IXXX300N60B3 IXXX300N60B3 IXXX300N60B3
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data