IGBT PT 650V 290A 940W Through Hole PLUS247™-3
IGBT 650V 290A 940W PLUS247
IGBT 650V 290A 940W PLUS247
IGBT Transistors 650V/290A TRENCH IGBT GENX4 XPT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXX160N65C4-ND | IXXX160N65C4 | IXXX160N65C4 | IXXX160N65C4 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |