Zilog Single IGBTs IXXX160N65B4

Description
IGBT PT 650V 310A 940W Through Hole PLUS247™-3
Request a Quote Datasheet
Description
IGBT PT 650V 310A 940W Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXXX160N65B4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXXX160N65B4-ND
Single IGBTs IXXX160N65B4-ND
IGBT PT 650V 310A 940W Through Hole PLUS247™-3

IGBT PT 650V 310A 940W Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXXX160N65B4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXXX160N65B4
Discrete Semiconductor Products - Transistors - IGBTs IXXX160N65B4
IGBT 650V 310A 940W PLUS247

IGBT 650V 310A 940W PLUS247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXXX160N65B4
IGBT Transistors IXXX160N65B4
IGBT Transistors 650V/310A TRENCH IGBT GENX4 XPT

IGBT Transistors 650V/310A TRENCH IGBT GENX4 XPT

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXX160N65B4-ND IXXX160N65B4 IXXX160N65B4
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP3047ADPK-80#T2 - 932063-RJP3047ADPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
IGBTs - 2332443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 48 mm
Number of units in IC 2
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW75N60HD - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details