IGBT PT 650V 240A 880W Through Hole PLUS247™-3
IGBT 650V 240A 880W PLUS247
IGBT Transistors 650V/240A TRENCH IGBT GENX4 XPT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXX110N65B4H1-ND | IXXX110N65B4H1 | IXXX110N65B4H1 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |