IGBT Module PT Single 600V 280A 940W Chassis Mount SOT-227B
IGBT MOD 600V 280A 940W SOT227B
IGBT Transistors XPT 600V IGBT GenX3 XPT IGBT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXN200N60B3-ND | IXXN200N60B3 | IXXN200N60B3 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Package Type | SOT-227-4, miniBLOC |