IGBT PT 600V 340A 1630W Through Hole TO-264 (IXXK)
IGBT 600V 340A 1630W TO264
IGBT Transistors XPT 600V IGBT GenX3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXK200N60C3-ND | IXXK200N60C3 | IXXK200N60C3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |