IGBT PT 650V 290A 940W Through Hole TO-264 (IXXK)
IGBT Transistors 650V/290A Trench IGBT GenX4 XPT
IGBT 650V 290A 940W TO264
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXK160N65C4-ND | IXXK160N65C4 | IXXK160N65C4 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |