Zilog Single IGBTs IXXH75N60C3D1

Description
IGBT PT 600V 150A 750W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT PT 600V 150A 750W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXXH75N60C3D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXXH75N60C3D1-ND
Single IGBTs IXXH75N60C3D1-ND
IGBT PT 600V 150A 750W Through Hole TO-247AD

IGBT PT 600V 150A 750W Through Hole TO-247AD

Buy Now Datasheet
IGBTs - Single - IXXH75N60C3D1 - 1191307-IXXH75N60C3D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXXH75N60C3D1
1191307-IXXH75N60C3D1
IGBTs - Single - IXXH75N60C3D1 1191307-IXXH75N60C3D1
Manufacturer: IXYS Win Source Part Number: 1191307-IXXH75N60C3D 1 Series: GenX3, XPT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 750W Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 300A Switching Energy: 1.6mJ (on), 800μJ (off) Input Type: Standard Gate Charge: 107nC Td (on/off) @ 25°C: 35ns/90ns Test Condition: 400V, 60A, 5 Ohm, 15V Family Name: IXXH75N60C3D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Current - Collector (Ic) (Maximum): 150A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 60A Introduction Date: May 04, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1191307-IXXH75N60C3D1
Series: GenX3, XPT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 750W
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 300A
Switching Energy: 1.6mJ (on), 800μJ (off)
Input Type: Standard
Gate Charge: 107nC
Td (on/off) @ 25°C: 35ns/90ns
Test Condition: 400V, 60A, 5 Ohm, 15V
Family Name: IXXH75N60C3D1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Current - Collector (Ic) (Maximum): 150A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 60A
Introduction Date: May 04, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXXH75N60C3D1
IGBT Transistors IXXH75N60C3D1
IGBT Transistors DISC IGBT XPT-GENX3

IGBT Transistors DISC IGBT XPT-GENX3

Buy Now Datasheet
Single IGBTs - IXXH75N60C3D1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXXH75N60C3D1
Single IGBTs IXXH75N60C3D1
IGBT 600V 150A 750W TO247

IGBT 600V 150A 750W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXXH75N60C3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXXH75N60C3D1
Discrete Semiconductor Products - Transistors - IGBTs IXXH75N60C3D1
IGBT 600V 150A 750W TO247

IGBT 600V 150A 750W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXH75N60C3D1-ND 1191307-IXXH75N60C3D1 IXXH75N60C3D1 IXXH75N60C3D1 IXXH75N60C3D1
Product Name Single IGBTs IGBTs - Single - IXXH75N60C3D1 IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data