IGBT PT 600V 150A 750W Through Hole TO-247 (IXXH)
IGBT Transistors XPT 600V IGBT GenX3 Power Device
IGBT 600V 150A 750W TO247
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH75N60C3-ND | IXXH75N60C3 | IXXH75N60C3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-247; TO-247-3 |