Zilog IGBTs - Single - IXXH60N65B4H1 IXXH60N65B4H1

Description
Manufacturer: IXYS Win Source Part Number: 876154-IXXH60N65B4H1 Series: GenX4™, XPT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT PT Through Hole TO-247 (IXXH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXXH60 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXXH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876154-IXXH60N65B4H1 Series: GenX4™, XPT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT PT Through Hole TO-247 (IXXH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXXH60 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXXH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXXH60N65B4H1 - 876154-IXXH60N65B4H1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXXH60N65B4H1
876154-IXXH60N65B4H1
IGBTs - Single - IXXH60N65B4H1 876154-IXXH60N65B4H1
Manufacturer: IXYS Win Source Part Number: 876154-IXXH60N65B4H1 Series: GenX4™, XPT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT PT Through Hole TO-247 (IXXH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXXH60 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXXH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876154-IXXH60N65B4H1
Series: GenX4™, XPT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT PT Through Hole TO-247 (IXXH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXXH60
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXXH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single IGBTs - IXXH60N65B4H1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXXH60N65B4H1-ND
Single IGBTs IXXH60N65B4H1-ND
IGBT PT 650V 116A 380W Through Hole TO-247 (IXXH)

IGBT PT 650V 116A 380W Through Hole TO-247 (IXXH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXXH60N65B4H1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXXH60N65B4H1
Discrete Semiconductor Products - Transistors - IGBTs IXXH60N65B4H1
IGBT 650V 116A 380W TO247AD

IGBT 650V 116A 380W TO247AD

Supplier's Site
Single IGBTs - IXXH60N65B4H1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXXH60N65B4H1
Single IGBTs IXXH60N65B4H1
IGBT 650V 116A 380W TO247AD

IGBT 650V 116A 380W TO247AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXXH60N65B4H1
IGBT Transistors IXXH60N65B4H1
IGBT Transistors 650V/106A TRENCH IGBT GENX4 XPT

IGBT Transistors 650V/106A TRENCH IGBT GENX4 XPT

Buy Now Datasheet
IGBT Transistors 650V/106A TRENCH IGBT GENX4 XPT - 401-IXXH60N65B4H1 - Utmel Electronic Limited
Hong Kong, China
IGBT Transistors 650V/106A TRENCH IGBT GENX4 XPT
401-IXXH60N65B4H1
IGBT Transistors 650V/106A TRENCH IGBT GENX4 XPT 401-IXXH60N65B4H1
IGBT Transistors 650V/106A TRENCH IGBT GENX4 XPT

IGBT Transistors 650V/106A TRENCH IGBT GENX4 XPT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 876154-IXXH60N65B4H1 IXXH60N65B4H1-ND IXXH60N65B4H1 IXXH60N65B4H1 IXXH60N65B4H1 401-IXXH60N65B4H1
Product Name IGBTs - Single - IXXH60N65B4H1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors IGBT Transistors 650V/106A TRENCH IGBT GENX4 XPT
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247 (IXXH) TO-247; TO-247-3 TO-247; TO-247-3
Features IGBT PT Through Hole TO-247 (IXXH)
Packing Method Tube Tube; Tube Tube; Tube
Structure PT
Unlock Full Specs
to access all available technical data