Zilog Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs IXXH60N65B4

Description
Win Source Part Number: 1355067-IXXH60N65B4 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: GenX4™, XPT™ Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247AD (IXXH) Base Product Number: IXXH60 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 60A, 5Ohm, 15V Current - Collector (Ic) (Max): 116 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 455 W Input Type: Standard IGBT Type: PT Current - Collector Pulsed (Icm): 250 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 60A Switching Energy: 3.13mJ (on), 1.15mJ (off) Gate Charge: 95 nC Td (on/off) @ 25°C: 37ns/145ns
Request a Quote Datasheet
Description
Win Source Part Number: 1355067-IXXH60N65B4 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: GenX4™, XPT™ Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247AD (IXXH) Base Product Number: IXXH60 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 60A, 5Ohm, 15V Current - Collector (Ic) (Max): 116 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 455 W Input Type: Standard IGBT Type: PT Current - Collector Pulsed (Icm): 250 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 60A Switching Energy: 3.13mJ (on), 1.15mJ (off) Gate Charge: 95 nC Td (on/off) @ 25°C: 37ns/145ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1355067-IXXH60N65B4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1355067-IXXH60N65B4
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1355067-IXXH60N65B4
Win Source Part Number: 1355067-IXXH60N65B4 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: GenX4™, XPT™ Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247AD (IXXH) Base Product Number: IXXH60 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 60A, 5Ohm, 15V Current - Collector (Ic) (Max): 116 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 455 W Input Type: Standard IGBT Type: PT Current - Collector Pulsed (Icm): 250 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 60A Switching Energy: 3.13mJ (on), 1.15mJ (off) Gate Charge: 95 nC Td (on/off) @ 25°C: 37ns/145ns

Win Source Part Number: 1355067-IXXH60N65B4
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: GenX4™, XPT™
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247AD (IXXH)
Base Product Number: IXXH60
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 60A, 5Ohm, 15V
Current - Collector (Ic) (Max): 116 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 455 W
Input Type: Standard
IGBT Type: PT
Current - Collector Pulsed (Icm): 250 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 60A
Switching Energy: 3.13mJ (on), 1.15mJ (off)
Gate Charge: 95 nC
Td (on/off) @ 25°C: 37ns/145ns

Buy Now Datasheet
Single IGBTs - IXXH60N65B4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXXH60N65B4-ND
Single IGBTs IXXH60N65B4-ND
IGBT PT 650V 116A 455W Through Hole TO-247 (IXXH)

IGBT PT 650V 116A 455W Through Hole TO-247 (IXXH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXXH60N65B4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXXH60N65B4
Discrete Semiconductor Products - Transistors - IGBTs IXXH60N65B4
IGBT 650V 116A 455W TO247AD

IGBT 650V 116A 455W TO247AD

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXXH60N65B4
IGBT Transistors IXXH60N65B4
IGBT Transistors 650V/116A TRENCH IGBT GENX4 XPT

IGBT Transistors 650V/116A TRENCH IGBT GENX4 XPT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1355067-IXXH60N65B4 IXXH60N65B4-ND IXXH60N65B4 IXXH60N65B4
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1251114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
IGBTs - Single - RJH30H2DPK-M2#T2 - 891741-RJH30H2DPK-M2#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT - 39101806 - Radwell International
Fuji Electric Corp. of America
View Details