IGBT PT 600V 100A 600W Through Hole TO-247 (IXXH)
IGBT Transistors XPT IGBT C3-Class 600V/100 Amp
IGBT 600V 100A 600W TO247AD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH50N60C3-ND | IXXH50N60C3 | IXXH50N60C3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |