IXYS Corporation IGBTs - Single - IXXH50N60B3D1 IXXH50N60B3D1

Description
Manufacturer: IXYS Win Source Part Number: 1191306-IXXH50N60B3D 1 Series: GenX3, XPT Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Power - Max: 600W Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 200A Switching Energy: 670μJ (on), 740μJ (off) Input Type: Standard Gate Charge: 70nC Td (on/off) @ 25°C: 27ns/100ns Test Condition: 360V, 36A, 5 Ohm, 15V Family Name: IXXH50N60B3D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247 (IXXH) Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 36A Alternative Parts (Cross-Reference): STGW50NB60M; STGW45NC60WD; STGW60H65F; Introduction Date: August 14, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191306-IXXH50N60B3D 1 Series: GenX3, XPT Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Power - Max: 600W Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 200A Switching Energy: 670μJ (on), 740μJ (off) Input Type: Standard Gate Charge: 70nC Td (on/off) @ 25°C: 27ns/100ns Test Condition: 360V, 36A, 5 Ohm, 15V Family Name: IXXH50N60B3D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247 (IXXH) Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 36A Alternative Parts (Cross-Reference): STGW50NB60M; STGW45NC60WD; STGW60H65F; Introduction Date: August 14, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXXH50N60B3D1 - 1191306-IXXH50N60B3D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXXH50N60B3D1
1191306-IXXH50N60B3D1
IGBTs - Single - IXXH50N60B3D1 1191306-IXXH50N60B3D1
Manufacturer: IXYS Win Source Part Number: 1191306-IXXH50N60B3D 1 Series: GenX3, XPT Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Power - Max: 600W Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 200A Switching Energy: 670μJ (on), 740μJ (off) Input Type: Standard Gate Charge: 70nC Td (on/off) @ 25°C: 27ns/100ns Test Condition: 360V, 36A, 5 Ohm, 15V Family Name: IXXH50N60B3D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247 (IXXH) Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 36A Alternative Parts (Cross-Reference): STGW50NB60M; STGW45NC60WD; STGW60H65F; Introduction Date: August 14, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191306-IXXH50N60B3D1
Series: GenX3, XPT
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Power - Max: 600W
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 200A
Switching Energy: 670μJ (on), 740μJ (off)
Input Type: Standard
Gate Charge: 70nC
Td (on/off) @ 25°C: 27ns/100ns
Test Condition: 360V, 36A, 5 Ohm, 15V
Family Name: IXXH50N60B3D1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247 (IXXH)
Current - Collector (Ic) (Maximum): 120A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 36A
Alternative Parts (Cross-Reference): STGW50NB60M; STGW45NC60WD; STGW60H65F;
Introduction Date: August 14, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Single IGBTs - IXXH50N60B3D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXXH50N60B3D1-ND
Single IGBTs IXXH50N60B3D1-ND
IGBT PT 600V 120A 600W Through Hole TO-247 (IXXH)

IGBT PT 600V 120A 600W Through Hole TO-247 (IXXH)

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXXH50N60B3D1
IGBT Transistors IXXH50N60B3D1
IGBT Transistors XPT 600V IGBT GenX3 XPT IGBT

IGBT Transistors XPT 600V IGBT GenX3 XPT IGBT

Buy Now Datasheet
Single IGBTs - IXXH50N60B3D1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXXH50N60B3D1
Single IGBTs IXXH50N60B3D1
IGBT 600V 120A 600W TO247

IGBT 600V 120A 600W TO247

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXXH50N60B3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXXH50N60B3D1
Discrete Semiconductor Products - Transistors - IGBTs IXXH50N60B3D1
IGBT 600V 120A 600W TO247

IGBT 600V 120A 600W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1191306-IXXH50N60B3D1 IXXH50N60B3D1-ND IXXH50N60B3D1 IXXH50N60B3D1 IXXH50N60B3D1
Product Name IGBTs - Single - IXXH50N60B3D1 Single IGBTs IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data