IGBT PT 600V 120A 600W Through Hole TO-247 (IXXH)
Manufacturer: IXYS
Win Source Part Number: 1324932-IXXH50N60B3
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 600 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 120 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 36A
Switching Energy: 670µJ (on), 740µJ (off)
Input Type: Standard
Gate Charge: 70 nC
Td (on/off) @ 25°C: 27ns/100ns
Test Condition: 360V, 36A, 5Ohm, 15V
Supplier Device Package: TO-247 (IXXH)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXXH50
RoHS Status: ROHS3 Compliant
IGBT 600V 120A 600W TO247
IGBT Transistors GenX3 600V XPT IGBTs
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH50N60B3-ND | 1324932-IXXH50N60B3 | IXXH50N60B3 | IXXH50N60B3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 |