Manufacturer: IXYS
Win Source Part Number: 876153-IXXH40N65B4H1
Series: GenX4™, XPT™
Features: IGBT 650 V 120 A 455 W
Package: Tube
Family Name: IXXH40
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT PT 650V 120A 455W Through Hole TO-247AD
IGBT 650V 120A 455W TO247AD
IGBT 650V 120A 455W TO247AD
IGBT Transistors DISC IGBT XPT-GENX4
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 876153-IXXH40N65B4H1 | IXXH40N65B4H1-ND | IXXH40N65B4H1 | IXXH40N65B4H1 | IXXH40N65B4H1 |
| Product Name | IGBTs - Single - IXXH40N65B4H1 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors |
| Package Type | SOT3 | TO-247; TO-247-2 | TO-247; TO-247-2 |