Zilog Single IGBTs IXXH30N60C3D1

Description
IGBT PT 600V 60A 270W Through Hole TO-247 (IXXH)
Request a Quote Datasheet
Description
IGBT PT 600V 60A 270W Through Hole TO-247 (IXXH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXXH30N60C3D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXXH30N60C3D1-ND
Single IGBTs IXXH30N60C3D1-ND
IGBT PT 600V 60A 270W Through Hole TO-247 (IXXH)

IGBT PT 600V 60A 270W Through Hole TO-247 (IXXH)

Buy Now Datasheet
IGBTs - Single - IXXH30N60C3D1 - 876152-IXXH30N60C3D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXXH30N60C3D1
876152-IXXH30N60C3D1
IGBTs - Single - IXXH30N60C3D1 876152-IXXH30N60C3D1
Manufacturer: IXYS Win Source Part Number: 876152-IXXH30N60C3D1 Series: GenX3™, XPT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT PT Through Hole TO-247 (IXXH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXXH30 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXXH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876152-IXXH30N60C3D1
Series: GenX3™, XPT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT PT Through Hole TO-247 (IXXH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXXH30
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXXH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXXH30N60C3D1
IGBT Transistors IXXH30N60C3D1
IGBT Transistors XPT 600V IGBT 30A

IGBT Transistors XPT 600V IGBT 30A

Buy Now Datasheet
Single IGBTs - IXXH30N60C3D1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXXH30N60C3D1
Single IGBTs IXXH30N60C3D1
IGBT 600V 60A 270W TO247

IGBT 600V 60A 270W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXXH30N60C3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXXH30N60C3D1
Discrete Semiconductor Products - Transistors - IGBTs IXXH30N60C3D1
IGBT 600V 60A 270W TO247

IGBT 600V 60A 270W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXH30N60C3D1-ND 876152-IXXH30N60C3D1 IXXH30N60C3D1 IXXH30N60C3D1 IXXH30N60C3D1
Product Name Single IGBTs IGBTs - Single - IXXH30N60C3D1 IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data